Welwyn Components, Ltd. Res, 226R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-226RMT3

Description
RES, 226R, 20%, 0.25W, 0805, THICK FILM; Resistance:226ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 226R, 20%, 0.25W, 0805, THICK FILM; Resistance:226ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 226R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH5017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH5017
Res, 226R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH5017
RES, 226R, 20%, 0.25W, 0805, THICK FILM; Resistance:226ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 226R, 20%, 0.25W, 0805, THICK FILM; Resistance:226ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 226R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7532
Res, 226R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7532
RES, 226R, 20%, 0.25W, 0805, THICK FILM; Resistance:226ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 226R, 20%, 0.25W, 0805, THICK FILM; Resistance:226ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5017
Product Name Res, 226R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details