Welwyn Components, Ltd. Res, 21K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-21KMT3

Description
RES, 21K, 20%, 0.25W, 0805, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 21K, 20%, 0.25W, 0805, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH4998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH4998
Res, 21K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH4998
RES, 21K, 20%, 0.25W, 0805, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 21K, 20%, 0.25W, 0805, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH9787 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH9787
Res, 21K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH9787
RES, 21K, 20%, 0.25W, 0805, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 21K, 20%, 0.25W, 0805, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4998
Product Name Res, 21K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 21000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details