Welwyn Components, Ltd. Res, 20K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-20KMT1

Description
RES, 20K, 20%, 0.25W, 0805, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 20%, 0.25W, 0805, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH4987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH4987
Res, 20K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH4987
RES, 20K, 20%, 0.25W, 0805, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 20K, 20%, 0.25W, 0805, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7506
Res, 20K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7506
RES, 20K, 20%, 0.25W, 0805, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 20K, 20%, 0.25W, 0805, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4987
Product Name Res, 20K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details