Welwyn Components, Ltd. Res, 205R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-205RMT3

Description
RES, 205R, 20%, 0.25W, 0805, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 205R, 20%, 0.25W, 0805, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 205R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7514
Res, 205R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7514
RES, 205R, 20%, 0.25W, 0805, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205R, 20%, 0.25W, 0805, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5122
Res, 205R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5122
RES, 205R, 20%, 0.25W, 0805, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205R, 20%, 0.25W, 0805, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7514
Product Name Res, 205R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers