Welwyn Components, Ltd. Res, 205R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-205RKT1

Description
RES, 205R, 10%, 0.25W, 0805, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 205R, 10%, 0.25W, 0805, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 205R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2462
Res, 205R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2462
RES, 205R, 10%, 0.25W, 0805, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205R, 10%, 0.25W, 0805, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7616
Res, 205R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7616
RES, 205R, 10%, 0.25W, 0805, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205R, 10%, 0.25W, 0805, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2462
Product Name Res, 205R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details