Welwyn Components, Ltd. Res, 1R91, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1R91KT3

Description
RES, 1R91, 10%, 0.25W, 0805, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R91, 10%, 0.25W, 0805, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R91, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R91, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7333
Res, 1R91, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7333
RES, 1R91, 10%, 0.25W, 0805, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R91, 10%, 0.25W, 0805, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R91, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH1479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R91, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH1479
Res, 1R91, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH1479
RES, 1R91, 10%, 0.25W, 0805, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R91, 10%, 0.25W, 0805, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7333
Product Name Res, 1R91, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details