RES, 1R65, 10%, 0.25W, 0805, THICK FILM; Resistance:1.65ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 1R65, 10%, 0.25W, 0805, THICK FILM; Resistance:1.65ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05AH2438 |
| Product Name | Res, 1R65, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 1.65 ohms |