Welwyn Components, Ltd. Res, 1R62, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1R62MT1

Description
RES, 1R62, 20%, 0.25W, 0805, THICK FILM; Resistance:1.62ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R62, 20%, 0.25W, 0805, THICK FILM; Resistance:1.62ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R62, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R62, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7245
Res, 1R62, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7245
RES, 1R62, 20%, 0.25W, 0805, THICK FILM; Resistance:1.62ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R62, 20%, 0.25W, 0805, THICK FILM; Resistance:1.62ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R62, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R62, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7262
Res, 1R62, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7262
RES, 1R62, 20%, 0.25W, 0805, THICK FILM; Resistance:1.62ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R62, 20%, 0.25W, 0805, THICK FILM; Resistance:1.62ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7245
Product Name Res, 1R62, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details