Welwyn Components, Ltd. Res, 1R5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1R5MT1

Description
RES, 1R5, 20%, 0.25W, 0805, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R5, 20%, 0.25W, 0805, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2490
Res, 1R5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2490
RES, 1R5, 20%, 0.25W, 0805, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R5, 20%, 0.25W, 0805, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH5691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH5691
Res, 1R5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH5691
RES, 1R5, 20%, 0.25W, 0805, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R5, 20%, 0.25W, 0805, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2490
Product Name Res, 1R5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details