Welwyn Components, Ltd. Res, 1R5, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1R5KT3

Description
RES, 1R5, 10%, 0.25W, 0805, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R5, 10%, 0.25W, 0805, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R5, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2273
Res, 1R5, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2273
RES, 1R5, 10%, 0.25W, 0805, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R5, 10%, 0.25W, 0805, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH9853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH9853
Res, 1R5, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH9853
RES, 1R5, 10%, 0.25W, 0805, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R5, 10%, 0.25W, 0805, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2273
Product Name Res, 1R5, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details