Welwyn Components, Ltd. Res, 1R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1R3MT3

Description
RES, 1R3, 20%, 0.25W, 0805, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R3, 20%, 0.25W, 0805, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7443
Res, 1R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7443
RES, 1R3, 20%, 0.25W, 0805, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R3, 20%, 0.25W, 0805, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2267
Res, 1R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2267
RES, 1R3, 20%, 0.25W, 0805, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R3, 20%, 0.25W, 0805, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7443
Product Name Res, 1R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details