Welwyn Components, Ltd. Res, 1R33, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1R33JT3

Description
RES, 1R33, 5%, 0.25W, 0805, THICK FILM; Resistance:1.33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 1R33, 5%, 0.25W, 0805, THICK FILM; Resistance:1.33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1R33, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7252 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R33, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7252
Res, 1R33, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7252
RES, 1R33, 5%, 0.25W, 0805, THICK FILM; Resistance:1.33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R33, 5%, 0.25W, 0805, THICK FILM; Resistance:1.33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 1R33, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R33, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2430
Res, 1R33, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2430
RES, 1R33, 5%, 0.25W, 0805, THICK FILM; Resistance:1.33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R33, 5%, 0.25W, 0805, THICK FILM; Resistance:1.33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7252
Product Name Res, 1R33, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details