Welwyn Components, Ltd. Res, 1R27, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1R27KT1

Description
RES, 1R27, 10%, 0.25W, 0805, THICK FILM; Resistance:1.27ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R27, 10%, 0.25W, 0805, THICK FILM; Resistance:1.27ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R27, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH4948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R27, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH4948
Res, 1R27, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH4948
RES, 1R27, 10%, 0.25W, 0805, THICK FILM; Resistance:1.27ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R27, 10%, 0.25W, 0805, THICK FILM; Resistance:1.27ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R27, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R27, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4304
Res, 1R27, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4304
RES, 1R27, 10%, 0.25W, 0805, THICK FILM; Resistance:1.27ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R27, 10%, 0.25W, 0805, THICK FILM; Resistance:1.27ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH4948
Product Name Res, 1R27, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details