Welwyn Components, Ltd. Res, 1R21, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1R21KT1

Description
RES, 1R21, 10%, 0.25W, 0805, THICK FILM; Resistance:1.21ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R21, 10%, 0.25W, 0805, THICK FILM; Resistance:1.21ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R21, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R21, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4302
Res, 1R21, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4302
RES, 1R21, 10%, 0.25W, 0805, THICK FILM; Resistance:1.21ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R21, 10%, 0.25W, 0805, THICK FILM; Resistance:1.21ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R21, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R21, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7439
Res, 1R21, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7439
RES, 1R21, 10%, 0.25W, 0805, THICK FILM; Resistance:1.21ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R21, 10%, 0.25W, 0805, THICK FILM; Resistance:1.21ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4302
Product Name Res, 1R21, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details