Welwyn Components, Ltd. Res, 1R18, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1R18MT1

Description
RES, 1R18, 20%, 0.25W, 0805, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R18, 20%, 0.25W, 0805, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R18, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH4812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R18, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH4812
Res, 1R18, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH4812
RES, 1R18, 20%, 0.25W, 0805, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R18, 20%, 0.25W, 0805, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R18, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH4811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R18, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH4811
Res, 1R18, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH4811
RES, 1R18, 20%, 0.25W, 0805, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R18, 20%, 0.25W, 0805, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4812
Product Name Res, 1R18, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers