Welwyn Components, Ltd. Res, 1R15, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1R15MT3

Description
RES, 1R15, 20%, 0.25W, 0805, THICK FILM; Resistance:1.15ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R15, 20%, 0.25W, 0805, THICK FILM; Resistance:1.15ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R15, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R15, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2426
Res, 1R15, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2426
RES, 1R15, 20%, 0.25W, 0805, THICK FILM; Resistance:1.15ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R15, 20%, 0.25W, 0805, THICK FILM; Resistance:1.15ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R15, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH4809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R15, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH4809
Res, 1R15, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH4809
RES, 1R15, 20%, 0.25W, 0805, THICK FILM; Resistance:1.15ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R15, 20%, 0.25W, 0805, THICK FILM; Resistance:1.15ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2426
Product Name Res, 1R15, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details