Welwyn Components, Ltd. Res, 1K96, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1K96JT1

Description
RES, 1K96, 5%, 0.25W, 0805, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K96, 5%, 0.25W, 0805, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K96, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH9744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH9744
Res, 1K96, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH9744
RES, 1K96, 5%, 0.25W, 0805, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K96, 5%, 0.25W, 0805, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K96, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH4937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH4937
Res, 1K96, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH4937
RES, 1K96, 5%, 0.25W, 0805, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K96, 5%, 0.25W, 0805, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH9744
Product Name Res, 1K96, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details