The Res, 1K91, 20%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 1.91 kΩ with a tolerance of ±20% and a power rating of 250 mW. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The wrap-around terminations ensure reliable solderability and leach resistance, making it compatible with typical Pb-free soldering processes. The operating temperature range is from -55°C to +155°C, with a maximum joint temperature of 110°C during soldering. This component is RoHS compliant and resistant to sulphur-bearing gases, making it suitable for various applications in challenging environments.
RES, 1K91, 20%, 0.25W, 0805, THICK FILM; Resistance:1.91kohm;
RES, 1K91, 20%, 0.25W, 0805, THICK FILM; Resistance:1.91kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05AH4936 |
| Product Name | Res, 1K91, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 1910 ohms |