Welwyn Components, Ltd. Res, 1K87, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1K87MT1

Description
RES, 1K87, 20%, 0.25W, 0805, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K87, 20%, 0.25W, 0805, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K87, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2417
Res, 1K87, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2417
RES, 1K87, 20%, 0.25W, 0805, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K87, 20%, 0.25W, 0805, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K87, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7433
Res, 1K87, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7433
RES, 1K87, 20%, 0.25W, 0805, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K87, 20%, 0.25W, 0805, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2417
Product Name Res, 1K87, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers