Welwyn Components, Ltd. Res, 1K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1K3MT1

Description
RES, 1K3, 20%, 0.25W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 20%, 0.25W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7284
Res, 1K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7284
RES, 1K3, 20%, 0.25W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K3, 20%, 0.25W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7212
Res, 1K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7212
RES, 1K3, 20%, 0.25W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K3, 20%, 0.25W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7284
Product Name Res, 1K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details