Welwyn Components, Ltd. Res, 1K37, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1K37MT1

Description
RES, 1K37, 20%, 0.25W, 0805, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 1K37, 20%, 0.25W, 0805, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1K37, 20%, 0.25W, 0805, Thick Film resistor from TT Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 1.37 kΩ with a tolerance of ±20% and a power rating of 250 mW. The resistor is constructed using thick film technology on a 96% alumina substrate, ensuring robust performance and reliability. It is suitable for automatic handling and can be soldered using reflow or wave soldering methods. The device can withstand a maximum operating temperature of 155°C and is resistant to solder heat, making it suitable for various applications. Additionally, it complies with RoHS standards, ensuring it is environmentally friendly. The product is packaged on 8mm carrier tape, facilitating easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Res, 1K37, 20%, 0.25W, 0805, Thick Film resistor from TT Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 1.37 kΩ with a tolerance of ±20% and a power rating of 250 mW. The resistor is constructed using thick film technology on a 96% alumina substrate, ensuring robust performance and reliability. It is suitable for automatic handling and can be soldered using reflow or wave soldering methods. The device can withstand a maximum operating temperature of 155°C and is resistant to solder heat, making it suitable for various applications. Additionally, it complies with RoHS standards, ensuring it is environmentally friendly. The product is packaged on 8mm carrier tape, facilitating easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 1K37, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4287
Res, 1K37, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4287
RES, 1K37, 20%, 0.25W, 0805, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 20%, 0.25W, 0805, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH1461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH1461
Res, 1K37, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH1461
RES, 1K37, 20%, 0.25W, 0805, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 20%, 0.25W, 0805, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4287
Product Name Res, 1K37, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details