Welwyn Components, Ltd. Res, 1K33, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1K33JT3

Description
RES, 1K33, 5%, 0.25W, 0805, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K33, 5%, 0.25W, 0805, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K33, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2231
Res, 1K33, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2231
RES, 1K33, 5%, 0.25W, 0805, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K33, 5%, 0.25W, 0805, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K33, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2230
Res, 1K33, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2230
RES, 1K33, 5%, 0.25W, 0805, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K33, 5%, 0.25W, 0805, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2231
Product Name Res, 1K33, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details