Welwyn Components, Ltd. Res, 1K2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1K2MT3

Description
RES, 1K2, 20%, 0.25W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 20%, 0.25W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2466
Res, 1K2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2466
RES, 1K2, 20%, 0.25W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K2, 20%, 0.25W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH4782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH4782
Res, 1K2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH4782
RES, 1K2, 20%, 0.25W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K2, 20%, 0.25W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2466
Product Name Res, 1K2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details