Welwyn Components, Ltd. Res, 1K27, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1K27KT1

Description
RES, 1K27, 10%, 0.25W, 0805, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K27, 10%, 0.25W, 0805, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K27, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7283
Res, 1K27, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7283
RES, 1K27, 10%, 0.25W, 0805, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K27, 10%, 0.25W, 0805, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K27, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7211
Res, 1K27, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7211
RES, 1K27, 10%, 0.25W, 0805, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K27, 10%, 0.25W, 0805, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7283
Product Name Res, 1K27, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details