Welwyn Components, Ltd. Res, 19K1, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-19K1MT1

Description
RES, 19K1, 20%, 0.25W, 0805, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 19K1, 20%, 0.25W, 0805, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K1, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH9899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH9899
Res, 19K1, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH9899
RES, 19K1, 20%, 0.25W, 0805, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K1, 20%, 0.25W, 0805, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K1, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2409
Res, 19K1, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2409
RES, 19K1, 20%, 0.25W, 0805, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K1, 20%, 0.25W, 0805, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH9899
Product Name Res, 19K1, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 19100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details