Welwyn Components, Ltd. Res, 18R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-18RKT3

Description
RES, 18R, 10%, 0.25W, 0805, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 18R, 10%, 0.25W, 0805, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH4932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH4932
Res, 18R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH4932
RES, 18R, 10%, 0.25W, 0805, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18R, 10%, 0.25W, 0805, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH9775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH9775
Res, 18R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH9775
RES, 18R, 10%, 0.25W, 0805, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18R, 10%, 0.25W, 0805, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4932
Product Name Res, 18R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details