Welwyn Components, Ltd. Res, 18R2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-18R2MT1

Description
RES, 18R2, 20%, 0.25W, 0805, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 18R2, 20%, 0.25W, 0805, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7567
Res, 18R2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7567
RES, 18R2, 20%, 0.25W, 0805, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18R2, 20%, 0.25W, 0805, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2560
Res, 18R2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2560
RES, 18R2, 20%, 0.25W, 0805, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18R2, 20%, 0.25W, 0805, THICK FILM; Resistance:18.2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7567
Product Name Res, 18R2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details