Welwyn Components, Ltd. Res, 187K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-187KKT1

Description
RES, 187K, 10%, 0.25W, 0805, THICK FILM; Resistance:187kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 187K, 10%, 0.25W, 0805, THICK FILM; Resistance:187kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 187K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH1525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH1525
Res, 187K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH1525
RES, 187K, 10%, 0.25W, 0805, THICK FILM; Resistance:187kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 187K, 10%, 0.25W, 0805, THICK FILM; Resistance:187kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 187K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2564
Res, 187K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2564
RES, 187K, 10%, 0.25W, 0805, THICK FILM; Resistance:187kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 187K, 10%, 0.25W, 0805, THICK FILM; Resistance:187kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1525
Product Name Res, 187K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 187000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details