Welwyn Components, Ltd. Res, 17R8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-17R8KT3

Description
RES, 17R8, 10%, 0.25W, 0805, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 17R8, 10%, 0.25W, 0805, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17R8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH9886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH9886
Res, 17R8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH9886
RES, 17R8, 10%, 0.25W, 0805, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17R8, 10%, 0.25W, 0805, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17R8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7345
Res, 17R8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7345
RES, 17R8, 10%, 0.25W, 0805, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17R8, 10%, 0.25W, 0805, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH9886
Product Name Res, 17R8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details