Welwyn Components, Ltd. Res, 17K8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-17K8KT3

Description
RES, 17K8, 10%, 0.25W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 17K8, 10%, 0.25W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4364
Res, 17K8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4364
RES, 17K8, 10%, 0.25W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K8, 10%, 0.25W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH1519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH1519
Res, 17K8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH1519
RES, 17K8, 10%, 0.25W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K8, 10%, 0.25W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4364
Product Name Res, 17K8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 17800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers