Welwyn Components, Ltd. Res, 17K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-17K8JT1

Description
RES, 17K8, 5%, 0.25W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 17K8, 5%, 0.25W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2551
Res, 17K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2551
RES, 17K8, 5%, 0.25W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K8, 5%, 0.25W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH9961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH9961
Res, 17K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH9961
RES, 17K8, 5%, 0.25W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K8, 5%, 0.25W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2551
Product Name Res, 17K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 17800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers