Welwyn Components, Ltd. Res, 174K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-174KMT1

Description
RES, 174K, 20%, 0.25W, 0805, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 174K, 20%, 0.25W, 0805, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 174K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4365
Res, 174K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4365
RES, 174K, 20%, 0.25W, 0805, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 174K, 20%, 0.25W, 0805, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 174K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5060
Res, 174K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5060
RES, 174K, 20%, 0.25W, 0805, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 174K, 20%, 0.25W, 0805, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4365
Product Name Res, 174K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 174000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details