Welwyn Components, Ltd. Res, 169K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-169KKT3

Description
RES, 169K, 10%, 0.25W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 169K, 10%, 0.25W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 169K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2387
Res, 169K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2387
RES, 169K, 10%, 0.25W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 169K, 10%, 0.25W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2388
Res, 169K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2388
RES, 169K, 10%, 0.25W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 169K, 10%, 0.25W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2387
Product Name Res, 169K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 169000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details