Welwyn Components, Ltd. Res, 169K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-169KJT1

Description
RES, 169K, 5%, 0.25W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 169K, 5%, 0.25W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 169K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4362
Res, 169K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4362
RES, 169K, 5%, 0.25W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 169K, 5%, 0.25W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7552
Res, 169K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7552
RES, 169K, 5%, 0.25W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 169K, 5%, 0.25W, 0805, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4362
Product Name Res, 169K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 169000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers