Welwyn Components, Ltd. Res, 158R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-158RMT3

Description
RES, 158R, 20%, 0.25W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 158R, 20%, 0.25W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 158R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7352
Res, 158R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7352
RES, 158R, 20%, 0.25W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 158R, 20%, 0.25W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 158R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7421
Res, 158R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7421
RES, 158R, 20%, 0.25W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 158R, 20%, 0.25W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7352
Product Name Res, 158R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details