Welwyn Components, Ltd. Res, 14R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-14R3KT1

Description
RES, 14R3, 10%, 0.25W, 0805, THICK FILM; Resistance:14.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14R3, 10%, 0.25W, 0805, THICK FILM; Resistance:14.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2516
Res, 14R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2516
RES, 14R3, 10%, 0.25W, 0805, THICK FILM; Resistance:14.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14R3, 10%, 0.25W, 0805, THICK FILM; Resistance:14.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7311
Res, 14R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7311
RES, 14R3, 10%, 0.25W, 0805, THICK FILM; Resistance:14.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14R3, 10%, 0.25W, 0805, THICK FILM; Resistance:14.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2516
Product Name Res, 14R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details