Welwyn Components, Ltd. Res, 14K7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-14K7MT1

Description
RES, 14K7, 20%, 0.25W, 0805, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14K7, 20%, 0.25W, 0805, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4341
Res, 14K7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4341
RES, 14K7, 20%, 0.25W, 0805, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K7, 20%, 0.25W, 0805, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2348
Res, 14K7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2348
RES, 14K7, 20%, 0.25W, 0805, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K7, 20%, 0.25W, 0805, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4341
Product Name Res, 14K7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details