Welwyn Components, Ltd. Res, 13R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-13RMT3

Description
RES, 13R, 20%, 0.25W, 0805, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 13R, 20%, 0.25W, 0805, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH9929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH9929
Res, 13R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH9929
RES, 13R, 20%, 0.25W, 0805, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13R, 20%, 0.25W, 0805, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2334
Res, 13R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2334
RES, 13R, 20%, 0.25W, 0805, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13R, 20%, 0.25W, 0805, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9929
Product Name Res, 13R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details