Welwyn Components, Ltd. Res, 13K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-13K3MT1

Description
RES, 13K3, 20%, 0.25W, 0805, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 13K3, 20%, 0.25W, 0805, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH9765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH9765
Res, 13K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH9765
RES, 13K3, 20%, 0.25W, 0805, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K3, 20%, 0.25W, 0805, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2331
Res, 13K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2331
RES, 13K3, 20%, 0.25W, 0805, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K3, 20%, 0.25W, 0805, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9765
Product Name Res, 13K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details