Welwyn Components, Ltd. Res, 137R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-137RJT3

Description
RES, 137R, 5%, 0.25W, 0805, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 137R, 5%, 0.25W, 0805, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 137R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH9937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH9937
Res, 137R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH9937
RES, 137R, 5%, 0.25W, 0805, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 137R, 5%, 0.25W, 0805, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7308
Res, 137R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7308
RES, 137R, 5%, 0.25W, 0805, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 137R, 5%, 0.25W, 0805, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9937
Product Name Res, 137R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details