Welwyn Components, Ltd. Res, 137K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-137KKT1

Description
RES, 137K, 10%, 0.25W, 0805, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 137K, 10%, 0.25W, 0805, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 137K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH9971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH9971
Res, 137K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH9971
RES, 137K, 10%, 0.25W, 0805, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 137K, 10%, 0.25W, 0805, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH4886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH4886
Res, 137K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH4886
RES, 137K, 10%, 0.25W, 0805, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 137K, 10%, 0.25W, 0805, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9971
Product Name Res, 137K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 137000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers