Welwyn Components, Ltd. Res, 133K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-133KMT3

Description
RES, 133K, 20%, 0.25W, 0805, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 133K, 20%, 0.25W, 0805, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 133K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH9935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH9935
Res, 133K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH9935
RES, 133K, 20%, 0.25W, 0805, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 133K, 20%, 0.25W, 0805, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 133K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5016
Res, 133K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5016
RES, 133K, 20%, 0.25W, 0805, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 133K, 20%, 0.25W, 0805, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9935
Product Name Res, 133K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 133000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details