Welwyn Components, Ltd. Res, 12R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-12RJT1

Description
RES, 12R, 5%, 0.25W, 0805, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12R, 5%, 0.25W, 0805, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4329
Res, 12R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4329
RES, 12R, 5%, 0.25W, 0805, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R, 5%, 0.25W, 0805, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7491
Res, 12R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7491
RES, 12R, 5%, 0.25W, 0805, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R, 5%, 0.25W, 0805, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4329
Product Name Res, 12R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers