Welwyn Components, Ltd. Res, 12K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-12KMT1

Description
RES, 12K, 20%, 0.25W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K, 20%, 0.25W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4326
Res, 12K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4326
RES, 12K, 20%, 0.25W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K, 20%, 0.25W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7290
Res, 12K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7290
RES, 12K, 20%, 0.25W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K, 20%, 0.25W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4326
Product Name Res, 12K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details