Welwyn Components, Ltd. Res, 12K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-12K4KT1

Description
RES, 12K4, 10%, 0.25W, 0805, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K4, 10%, 0.25W, 0805, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH9760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH9760
Res, 12K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH9760
RES, 12K4, 10%, 0.25W, 0805, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 10%, 0.25W, 0805, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2506
Res, 12K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2506
RES, 12K4, 10%, 0.25W, 0805, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 10%, 0.25W, 0805, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9760
Product Name Res, 12K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details