Welwyn Components, Ltd. Res, 12K1, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-12K1JT3

Description
RES, 12K1, 5%, 0.25W, 0805, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K1, 5%, 0.25W, 0805, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K1, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2317
Res, 12K1, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2317
RES, 12K1, 5%, 0.25W, 0805, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K1, 5%, 0.25W, 0805, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K1, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH9904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH9904
Res, 12K1, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH9904
RES, 12K1, 5%, 0.25W, 0805, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K1, 5%, 0.25W, 0805, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2317
Product Name Res, 12K1, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details