Welwyn Components, Ltd. Res, 11R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-11R3KT3

Description
RES, 11R3, 10%, 0.25W, 0805, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11R3, 10%, 0.25W, 0805, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2470
Res, 11R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2470
RES, 11R3, 10%, 0.25W, 0805, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R3, 10%, 0.25W, 0805, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7486
Res, 11R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7486
RES, 11R3, 10%, 0.25W, 0805, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R3, 10%, 0.25W, 0805, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2470
Product Name Res, 11R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details