Welwyn Components, Ltd. Res, 118K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-118KJT3

Description
RES, 118K, 5%, 0.25W, 0805, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 118K, 5%, 0.25W, 0805, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 118K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH1491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH1491
Res, 118K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH1491
RES, 118K, 5%, 0.25W, 0805, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 118K, 5%, 0.25W, 0805, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 118K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH4999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH4999
Res, 118K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH4999
RES, 118K, 5%, 0.25W, 0805, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 118K, 5%, 0.25W, 0805, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1491
Product Name Res, 118K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 118000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details