Welwyn Components, Ltd. Res, 102R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-102RJT1

Description
RES, 102R, 5%, 0.25W, 0805, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 102R, 5%, 0.25W, 0805, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 102R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH4847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH4847
Res, 102R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH4847
RES, 102R, 5%, 0.25W, 0805, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 102R, 5%, 0.25W, 0805, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 102R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH9878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH9878
Res, 102R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH9878
RES, 102R, 5%, 0.25W, 0805, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 102R, 5%, 0.25W, 0805, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4847
Product Name Res, 102R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details