TT Electronics TRANSISTORS - Transistors (BJT) - Arrays - HCT700TX HCT700TX

Description
Manufacturer: TT Electronics Win Source Part Number: 873376-HCT700TX Features: Bipolar (BJT) Transistor Array NPN, PNP 50V, 60V 800mA, 600mA - 400mW Surface Mount Package: Tray Package: 6-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote
Description
Manufacturer: TT Electronics Win Source Part Number: 873376-HCT700TX Features: Bipolar (BJT) Transistor Array NPN, PNP 50V, 60V 800mA, 600mA - 400mW Surface Mount Package: Tray Package: 6-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - HCT700TX - 873376-HCT700TX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - HCT700TX
873376-HCT700TX
TRANSISTORS - Transistors (BJT) - Arrays - HCT700TX 873376-HCT700TX
Manufacturer: TT Electronics Win Source Part Number: 873376-HCT700TX Features: Bipolar (BJT) Transistor Array NPN, PNP 50V, 60V 800mA, 600mA - 400mW Surface Mount Package: Tray Package: 6-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: TT Electronics
Win Source Part Number: 873376-HCT700TX
Features: Bipolar (BJT) Transistor Array NPN, PNP 50V, 60V 800mA, 600mA - 400mW Surface Mount
Package: Tray
Package: 6-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 873376-HCT700TX
Product Name TRANSISTORS - Transistors (BJT) - Arrays - HCT700TX
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type Open Drain, 3 State
View Details
SN74GTLP1395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - SN74GTLP1395PW - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
4 suppliers